Weidmuller Circular Cable Assemblies 1535470200

Description
SAIL-M8WM8G-4-2.0U
Request a Quote Datasheet
Description
SAIL-M8WM8G-4-2.0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1535470200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1535470200-ND
Circular Cable Assemblies 281-1535470200-ND
SAIL-M8WM8G-4-2.0U

SAIL-M8WM8G-4-2.0U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1535470200-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
System cable - 706-3057/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details