Conn Terminal Block 2 POS 5.08mm Solder RA Thru-Hole 10A Box Product overview: 1535260000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1535260000 can be used for catalog matching and distributor lookup.
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LP
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Orange
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 100°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1535260000 | |
| Product Name | 10A Electronic Connector | Connectors, Interconnects Terminal Blocks Wire to Board |
| Termination | Screw |