RJ45 CONNECTOR, JACK, 8P8C, CAT5, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55AC5072 |
| Product Name | Rj45 Connector, Jack, 8P8C, Cat5, Th; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector |