Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1528160000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 19 Positions Per Level: 19 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 19 Positions Per Level: 19 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 19 Positions Per Level: 19 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 19
Positions Per Level: 19
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10151094-1311413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details