Weidmuller Zqv 4N/8 Weidmuller 1528030000

Description
ZQV 4N/8
Description
ZQV 4N/8

Suppliers

Company
Product
Description
Supplier Links
Zqv 4N/8 Weidmuller - 12AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 4N/8 Weidmuller
12AC7479
Zqv 4N/8 Weidmuller 12AC7479
ZQV 4N/8

ZQV 4N/8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC7479
Product Name Zqv 4N/8 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details