Weidmuller Terminal Block Jumpers 1527870000

Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-1527870000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-1527870000-ND
Terminal Block Jumpers 281-1527870000-ND
9 Position Terminal Block, Cross Connection Jumper Flat Pins

9 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 2.5N/9 Bl Weidmuller - 63AC4662 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/9 Bl Weidmuller
63AC4662
Zqv 2.5N/9 Bl Weidmuller 63AC4662
ZQV 2.5N/9 BL

ZQV 2.5N/9 BL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1527870000-ND 63AC4662
Product Name Terminal Block Jumpers Zqv 2.5N/9 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details