Weidmuller Zqv 2.5N/8 Bl Weidmuller 1527840000

Description
ZQV 2.5N/8 BL
Description
ZQV 2.5N/8 BL

Suppliers

Company
Product
Description
Supplier Links
Zqv 2.5N/8 Bl Weidmuller - 63AC4661 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/8 Bl Weidmuller
63AC4661
Zqv 2.5N/8 Bl Weidmuller 63AC4661
ZQV 2.5N/8 BL

ZQV 2.5N/8 BL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC4661
Product Name Zqv 2.5N/8 Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details