Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1527810000

Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1250-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1250-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1250-ND
TERM BLOCK PLUG 16POS STR 5.08MM

TERM BLOCK PLUG 16POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B6059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
10B6059
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller 10B6059
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1250-ND 10B6059
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSQXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers