Weidmuller Terminal Block Jumpers 1527590000

Description
4 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
4 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-1527590000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-1527590000-ND
Terminal Block Jumpers 281-1527590000-ND
4 Position Terminal Block, Cross Connection Jumper Flat Pins

4 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 2.5N/4 Weidmuller - 12AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/4 Weidmuller
12AC7468
Zqv 2.5N/4 Weidmuller 12AC7468
ZQV 2.5N/4

ZQV 2.5N/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1527590000-ND 12AC7468
Product Name Terminal Block Jumpers Zqv 2.5N/4 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details