Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1527460000

Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1527460000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1527460000-ND
Terminal Blocks - Headers, Plugs and Sockets 1527460000-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller - 84F467 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller
84F467
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller 84F467
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1527460000-ND 84F467
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers