Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1527160000

Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4509-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4509-ND
TERM BLOCK PLUG 9POS STR 5.08MM

TERM BLOCK PLUG 9POS STR 5.08MM

Buy Now Datasheet
BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000 - 1527160000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000
1527160000
BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000 1527160000
BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000

BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000

Buy Now
Terminal Block, R/a Header, 9Pos, 5.08Mm; Pitch Spacing Weidmuller - 99B3499 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 9Pos, 5.08Mm; Pitch Spacing Weidmuller
99B3499
Terminal Block, R/a Header, 9Pos, 5.08Mm; Pitch Spacing Weidmuller 99B3499
TERMINAL BLOCK, R/A HEADER, 9POS, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:19A; Rated Voltage:400V; Product Range:Omnimate Signal BLZ Series; Block Orientation:Screw Clamp Right Angle; Gender:Socket RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 9POS, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:19A; Rated Voltage:400V; Product Range:Omnimate Signal BLZ Series; Block Orientation:Screw Clamp Right Angle; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4509-ND 1527160000 99B3499
Product Name Terminal Blocks - Headers, Plugs and Sockets BLZ 5.08/09/180 SN OR BX BLZP CROSS 1943650000 Terminal Block, R/a Header, 9Pos, 5.08Mm; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details