Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1527060000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .200
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details