The Terminal Block, Pluggable, 7Pos, 12Awg (part number 84F462) features a pitch spacing of 5.08 mm and accommodates wire sizes from AWG 26 to AWG 12. It utilizes a clamping yoke connection method and has a maximum clamping range of 3.31 mm². The product is rated for a current of 19 A and a voltage of 400 V, making it suitable for various applications. It has a compact design with dimensions of 35.56 mm in width, 15.2 mm in height, and 20.1 mm in depth. The terminal block is constructed from PBT insulating material and is rated for operation in temperatures ranging from -50 °C to 100 °C. It is also touch-safe according to DIN VDE standards and has a flammability rating of UL 94 V-0. The product is available until December 31, 2023, after which it will no longer be offered.
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 84F462 |
| Product Name | Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 400 volts |