TERM BLOCK PLUG 5POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 5POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions
Pluggable Terminal Block, 5, 400 V, 19 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4505-ND | 10B6047 | 31T8779 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 5Pos, 26-12Awg; Pitch Spacing Weidmuller | Pluggable Terminal Block, 5, 400 V, 19 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -50 to 100 C (-58 to 212 F) |