Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1526460000

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4502-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4502-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 28-16Awg; Pitch Spacing Weidmuller - 84F448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-16Awg; Pitch Spacing Weidmuller
84F448
Terminal Block Pluggable, 2 Position, 28-16Awg; Pitch Spacing Weidmuller 84F448
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Term Blocks Skt 2 Pos 5.08Mm Scrw Ra Cbl Mnt 10A Rohs Compliant Weidmuller - 26AC6170 - Newark, An Avnet Company
Chicago, IL, United States
Conn Term Blocks Skt 2 Pos 5.08Mm Scrw Ra Cbl Mnt 10A Rohs Compliant Weidmuller
26AC6170
Conn Term Blocks Skt 2 Pos 5.08Mm Scrw Ra Cbl Mnt 10A Rohs Compliant Weidmuller 26AC6170
CONN TERM BLOCKS SKT 2 POS 5.08MM SCRW RA CBL MNT 10A ROHS COMPLIANT: YES

CONN TERM BLOCKS SKT 2 POS 5.08MM SCRW RA CBL MNT 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4502-ND 84F448 26AC6170
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 28-16Awg; Pitch Spacing Weidmuller Conn Term Blocks Skt 2 Pos 5.08Mm Scrw Ra Cbl Mnt 10A Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details