Weidmuller Headers, Plugs and Sockets 1525110000

Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1303-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1303-ND
Headers, Plugs and Sockets 281-1303-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Pin Header, 12 Position, 5.08Mm; Gender Weidmuller - 10B6021 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 5.08Mm; Gender Weidmuller
10B6021
Pin Header, 12 Position, 5.08Mm; Gender Weidmuller 10B6021
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1303-ND 10B6021
Product Name Headers, Plugs and Sockets Pin Header, 12 Position, 5.08Mm; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 12.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A28620-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details