Weidmuller Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller 1524860000

Description
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller - 92C1874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller
92C1874
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller 92C1874
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92C1874
Product Name Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-234-M-L-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Board In, Direct Wire to Board - 69830-026LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Ribbon Cable, DIP Header
Mounting Through-Hole; Through Hole
Features Feed Through
View Details
2 suppliers