"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Standard Terminal Block; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:-; Connector Mounting:Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-4499-ND | 84F443 |
| Product Name | Headers, Plugs and Sockets | Standard Terminal Block; Product Range Weidmuller |
| Connector Type | Header Connector |