Weidmuller Headers, Plugs and Sockets 1524160000

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2886-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2886-ND
Headers, Plugs and Sockets 281-2886-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Plug, 2, 5.08 Mm Rohs Compliant Weidmuller - 84F437 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Plug, 2, 5.08 Mm Rohs Compliant Weidmuller
84F437
Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Plug, 2, 5.08 Mm Rohs Compliant Weidmuller 84F437
Wire-To-Board Connector, Top Entry, SL 5.08 Series, Through Hole, Plug, 2, 5.08 mm RoHS Compliant: Yes

Wire-To-Board Connector, Top Entry, SL 5.08 Series, Through Hole, Plug, 2, 5.08 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-2886-ND 84F437
Product Name Headers, Plugs and Sockets Wire-To-Board Connector, Top Entry, Sl 5.08 Series, Through Hole, Plug, 2, 5.08 Mm Rohs Compliant Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Nano Strip Connectors - A79014-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers