The Weidmvºller Terminal Block (part number 47AC3948) is designed for DIN rail mounting and features a two-position configuration. It utilizes PUSH IN technology for wire connections, allowing for quick and secure installation. The terminal block accommodates wire sizes from 28 AWG to 12 AWG, with a maximum conductor cross-section of 2.5 mm². It is rated for a maximum voltage of 800 V and a current of 24 A. The device operates within a temperature range of -60 °C to 130 °C and is constructed from Wemid material, which has a UL 94 flammability rating of V-0. The terminal block requires an end cover plate for installation and is compliant with RoHS standards.
FEED-THROUGH TERMINAL, PUSH IN,
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3269-ND | 578085 | 47AC3948 |
| Product Name | Terminal Blocks - Din Rail, Channel | Standard Terminal Blocks | Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller |
| Termination Options | Push In | ||
| Approvals | RoHS Compliant | ||
| Terminal Block Type | Single Feed Through | ||
| North American | 12 to 28 AWG | 12 to 28 AWG | 28 to 12 AWG |
| International | 0.50 to 2.50 mm2 |