The A3C 2.5 WT feed-through terminal block is designed for electrical engineering and panel building applications. It features a PUSH IN connection system, accommodating wire cross-sections from 0.5 mm² to 2.5 mm², with a maximum current rating of 24 A and a voltage rating of 800 V. The terminal block is constructed from Wemid material and is white in color, with operational elements in orange. It has a compact design with dimensions of 36.5 mm in depth, 66.5 mm in height, and 5.1 mm in width, weighing 7.98 g. This terminal block is compliant with RoHS regulations and has various certifications, including UL and ATEX, making it suitable for use in hazardous environments. It operates effectively within a temperature range of -5 °C to 40 °C and can withstand continuous operating temperatures from -60 °C to 130 °C. The product is designed for mounting on a TS 35 DIN rail and requires an end cover plate for proper installation. It supports three connections per level and is suitable for applications requiring reliable electrical connections.
FEED-THROUGH TERMINAL BLOCK, PUS
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-1521890000-ND |
| Product Name | Terminal Blocks - Din Rail, Channel |
| Termination Options | Push In |