Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1521850000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Package: Box Product Status: Active Terminal - Width: 5.1mm Type: Feed Through Number of Positions: 2 Number of Levels: 1
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Package: Box Product Status: Active Terminal - Width: 5.1mm Type: Feed Through Number of Positions: 2 Number of Levels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Package: Box Product Status: Active Terminal - Width: 5.1mm Type: Feed Through Number of Positions: 2 Number of Levels: 1

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Package: Box
Product Status: Active
Terminal - Width: 5.1mm
Type: Feed Through
Number of Positions: 2
Number of Levels: 1

Buy Now Datasheet
Din Rail, Channel - 281-3265-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3265-ND
Din Rail, Channel 281-3265-ND
Terminal Block Connector 2 Position Feed Through Beige 12-28 AWG

Terminal Block Connector 2 Position Feed Through Beige 12-28 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3265-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details