Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Type: Ground, Earth
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In
Voltage - IEC: 800V
Package: Box
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
PE TERMINAL, PUSH IN, 2.5 MM, G Product overview: 1521670000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1521670000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 369-1521670000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Electronic Connector |
| Connector Type | DIN Connector |