Weidmuller Terminal Block, Pcb, 5.08Mm, 5 Position; Gender Weidmuller 1519860000

Description
TERMINAL BLOCK, PCB, 5.08MM, 5 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 5.08MM, 5 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 5.08Mm, 5 Position; Gender Weidmuller - 31T8765 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5.08Mm, 5 Position; Gender Weidmuller
31T8765
Terminal Block, Pcb, 5.08Mm, 5 Position; Gender Weidmuller 31T8765
TERMINAL BLOCK, PCB, 5.08MM, 5 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5.08MM, 5 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 11121160 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11121160
Connector/Terminal/Pin 11121160
SL 5.08/05/180B 3.2SN OR BX. FREE 2 YEAR RADWELL WARRANTY

SL 5.08/05/180B 3.2SN OR BX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 31T8765 11121160
Product Name Terminal Block, Pcb, 5.08Mm, 5 Position; Gender Weidmuller Connector/Terminal/Pin
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details