Weidmuller Connector, Header, 5.08Mm, 3 Position; Connector Systems Weidmuller 1517360000

Description
CONNECTOR, HEADER, 5.08MM, 3 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 5.08 Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5.08MM, 3 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 5.08 Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5.08Mm, 3 Position; Connector Systems Weidmuller - 31T8750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5.08Mm, 3 Position; Connector Systems Weidmuller
31T8750
Connector, Header, 5.08Mm, 3 Position; Connector Systems Weidmuller 31T8750
CONNECTOR, HEADER, 5.08MM, 3 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 5.08 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 5.08MM, 3 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 5.08 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Plugs and Sockets - 1517360000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1517360000
Headers, Plugs and Sockets 1517360000
TERM BLOCK HDR 3POS VERT 5.08MM

TERM BLOCK HDR 3POS VERT 5.08MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 31T8750 1517360000
Product Name Connector, Header, 5.08Mm, 3 Position; Connector Systems Weidmuller Headers, Plugs and Sockets
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details