The Weidmvºller APG 2.5 L BL is a single-pole plug designed for use in various connection systems, featuring a push-in connection type. It supports a wire cross-section range from 0.14 mm² (AWG 28) to 2.5 mm² (AWG 12) and is rated for a maximum voltage of 800 V and a current of 24 A. The plug is constructed from Wemid material and has a blue color, with a UL 94 flammability rating of V-0. It operates effectively within a temperature range of -60 °C to 130 °C and is compliant with RoHS regulations. The dimensions of the plug are 42.5 mm in depth, 16.5 mm in height, and 5.1 mm in width, with a net weight of 3.14 g. This product is suitable for applications requiring reliable electrical connections and environmental protection.
PLUG (TERMINAL), PUSH IN, 2.5 MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-1513840000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Spring Clamp |
| Features | Terminal Plug; Interlocking (Side) |
| Operating Temperature | -60 to 130 C (-76 to 266 F) |
| Terminal Block Type | Single Feed Through |