Weidmuller Pin Header, 8Pos, 5.08Mm; Product Range Weidmuller 1513210000

Description
PIN HEADER, 8POS, 5.08MM; Product Range:SL 5.08/90 Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8POS, 5.08MM; Product Range:SL 5.08/90 Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8Pos, 5.08Mm; Product Range Weidmuller - 10B5921 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8Pos, 5.08Mm; Product Range Weidmuller
10B5921
Pin Header, 8Pos, 5.08Mm; Product Range Weidmuller 10B5921
PIN HEADER, 8POS, 5.08MM; Product Range:SL 5.08/90 Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes

PIN HEADER, 8POS, 5.08MM; Product Range:SL 5.08/90 Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5921
Product Name Pin Header, 8Pos, 5.08Mm; Product Range Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details