Weidmuller Terminal Block, R/a Header, 10Pos/5.08Mm; Gender Weidmuller 1511160000

Description
TERMINAL BLOCK, R/A HEADER, 10POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 10POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos/5.08Mm; Gender Weidmuller - 61K5010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos/5.08Mm; Gender Weidmuller
61K5010
Terminal Block, R/a Header, 10Pos/5.08Mm; Gender Weidmuller 61K5010
TERMINAL BLOCK, R/A HEADER, 10POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 10POS/5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5010
Product Name Terminal Block, R/a Header, 10Pos/5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details