Weidmuller Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller 1510560000

Description
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller - 02E8490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller
02E8490
Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller 02E8490
TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Side Entry, Sl 5.08 Series, Through Hole, Header, 4, 5.08 Mm Rohs Compliant Weidmuller - 31T8739 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Side Entry, Sl 5.08 Series, Through Hole, Header, 4, 5.08 Mm Rohs Compliant Weidmuller
31T8739
Wire-To-Board Connector, Side Entry, Sl 5.08 Series, Through Hole, Header, 4, 5.08 Mm Rohs Compliant Weidmuller 31T8739
Wire-To-Board Connector, Side Entry, SL 5.08 Series, Through Hole, Header, 4, 5.08 mm RoHS Compliant: Yes

Wire-To-Board Connector, Side Entry, SL 5.08 Series, Through Hole, Header, 4, 5.08 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 02E8490 31T8739
Product Name Terminal Block, R/a Header, 4Pos, 5.08Mm; Gender Weidmuller Wire-To-Board Connector, Side Entry, Sl 5.08 Series, Through Hole, Header, 4, 5.08 Mm Rohs Compliant Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7116 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details