Weidmüller Interface GmbH & Co. KG Signal Conditioners 1510470000

Description
Weidmüller 1510470000 Signal Conditioner
Request a Quote Datasheet
Description
Weidmüller 1510470000 Signal Conditioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8928993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8928993
Signal Conditioners 8928993
Weidmüller 1510470000 Signal Conditioner

Weidmüller 1510470000 Signal Conditioner

Supplier's Site
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 02AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
02AC4290
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 02AC4290
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 22AC8850 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
22AC8850
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 22AC8850
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:0.75%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

Supplier's Site Datasheet
Analog signal converter Weidmüller ACT20P-CMT-10-AO-RC-S - 1510470000 -  - Automation24, Inc.
King of Prussia, PA, United States
Analog signal converter Weidmüller ACT20P-CMT-10-AO-RC-S - 1510470000
Analog signal converter Weidmüller ACT20P-CMT-10-AO-RC-S - 1510470000
With Weidmüller analog signal conditioning device ACT20P-CMT-10-AO-RC- S - 1510470000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-10-AO-RC- S - 1510470000 takes current signals of 0-5, or 0-10 amps AC/DC. Output capabilities are excellent with a variety of analog current and voltage configurations, as well as a digital changeover contact. Programming on the ACT20P-CMT-10-AO-RC- S - 1510470000 is simple by utilizing either the simple DIP switch configuration on the unit, or utilizing FDT/DTM software.

With Weidmüller analog signal conditioning device ACT20P-CMT-10-AO-RC-S - 1510470000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-10-AO-RC-S - 1510470000 takes current signals of 0-5, or 0-10 amps AC/DC. Output capabilities are excellent with a variety of analog current and voltage configurations, as well as a digital changeover contact. Programming on the ACT20P-CMT-10-AO-RC-S - 1510470000 is simple by utilizing either the simple DIP switch configuration on the unit, or utilizing FDT/DTM software.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 8928993 02AC4290
Product Name Signal Conditioners Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller Analog signal converter Weidmüller ACT20P-CMT-10-AO-RC-S - 1510470000
Outputs Analog Current Output; Current Analog Voltage Output; Analog Current Output; Relay Output
Agency Approval No
DC Voltage 0 to 5, Configurable, 10 A AC (RMS) or DC
AC Voltage 0 to 5, Configurable, 10 A AC (RMS) or DC
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details