"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 3POS 90DEG 5.08MM
Wire-To-Board Connector, Side Entry, SL 5.08 Series, Through Hole, Header, 3, 5.08 mm RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5642-ND | 1510460000 | 31T8738 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Wire-To-Board Connector, Side Entry, Sl 5.08 Series, Through Hole, Header, 3, 5.08 Mm Rohs Compliant Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 18.0 amps | 15.0 amps |