Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1510360000

Description
Win Source Part Number: 1352050-1510360000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 18A Voltage - IEC: 400 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.330" (8.38mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352050-1510360000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 18A Voltage - IEC: 400 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.330" (8.38mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1352050-1510360000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1352050-1510360000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1352050-1510360000
Win Source Part Number: 1352050-1510360000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 18A Voltage - IEC: 400 V Current - UL: 15 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.330" (8.38mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete

Win Source Part Number: 1352050-1510360000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 18A
Voltage - IEC: 400 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.330" (8.38mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller
Product Status: Obsolete

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, Sl 5.08 Series, Through Hole, Header, 2, 5.08 Mm Rohs Compliant Weidmuller - 31T8737 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Sl 5.08 Series, Through Hole, Header, 2, 5.08 Mm Rohs Compliant Weidmuller
31T8737
Wire-To-Board Connector, Right Angle, Sl 5.08 Series, Through Hole, Header, 2, 5.08 Mm Rohs Compliant Weidmuller 31T8737
Wire-To-Board Connector, Right Angle, SL 5.08 Series, Through Hole, Header, 2, 5.08 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, SL 5.08 Series, Through Hole, Header, 2, 5.08 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, R/a Header, 2Pos, 5.08Mm; Gender Weidmuller - 81H5861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 2Pos, 5.08Mm; Gender Weidmuller
81H5861
Terminal Block, R/a Header, 2Pos, 5.08Mm; Gender Weidmuller 81H5861
TERMINAL BLOCK, R/A HEADER, 2POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 2POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1352050-1510360000 31T8737 81H5861
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Wire-To-Board Connector, Right Angle, Sl 5.08 Series, Through Hole, Header, 2, 5.08 Mm Rohs Compliant Weidmuller Terminal Block, R/a Header, 2Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -50 to 100 C (-58 to 212 F)
RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 64AC8716 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details