Weidmuller Pitch Spacing Weidmuller 1501960000

Description
Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:BLT 5.08B Series RoHS Compliant: Yes
Description
Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:BLT 5.08B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Weidmuller - 30AC3282 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Weidmuller
30AC3282
Pitch Spacing Weidmuller 30AC3282
Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:BLT 5.08B Series RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:BLT 5.08B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC3282
Product Name Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Empty component plug housing - 2002-820 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details