Weidmuller Headers, Plugs and Sockets 1501710000

Description
TERM BLOCK PLUG 24POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1501710000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1501710000-ND
Headers, Plugs and Sockets 4381-1501710000-ND
TERM BLOCK PLUG 24POS 5.08MM

TERM BLOCK PLUG 24POS 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4381-1501710000-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details