Weidmuller Headers, Plugs and Sockets 1500610000

Description
TERM BLOCK PLUG 13POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 13POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1500610000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1500610000-ND
Headers, Plugs and Sockets 4381-1500610000-ND
TERM BLOCK PLUG 13POS 5.08MM

TERM BLOCK PLUG 13POS 5.08MM

Buy Now Datasheet
Blt 5.08/13 Og Rohs Compliant Weidmuller - 10B5852 - Newark, An Avnet Company
Chicago, IL, United States
Blt 5.08/13 Og Rohs Compliant Weidmuller
10B5852
Blt 5.08/13 Og Rohs Compliant Weidmuller 10B5852
BLT 5.08/13 OG ROHS COMPLIANT: YES

BLT 5.08/13 OG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1500610000-ND 10B5852
Product Name Headers, Plugs and Sockets Blt 5.08/13 Og Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details