Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1500510000

Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1909-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1909-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1909-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 26-14Awg; Pitch Spacing Weidmuller - 10B5851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 26-14Awg; Pitch Spacing Weidmuller
10B5851
Terminal Block Pluggable 12 Position, 26-14Awg; Pitch Spacing Weidmuller 10B5851
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1909-ND 10B5851
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers