Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1500360000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1500360000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1500360000-ND
Terminal Blocks - Headers, Plugs and Sockets 1500360000-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
BLT 5.08/10 OG R20, C - 1500360000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLT 5.08/10 OG R20, C
1500360000
BLT 5.08/10 OG R20, C 1500360000
BLT 5.08/10 OG R20, C

BLT 5.08/10 OG R20, C

Buy Now
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller
61AC8866
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller 61AC8866
TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1500360000-ND 1500360000 61AC8866
Product Name Terminal Blocks - Headers, Plugs and Sockets BLT 5.08/10 OG R20, C Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Connection Products - 1492-HM2RB912 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Barrier Strips - 1-1546700-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
2 suppliers