Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1500160000

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1500160000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1500160000-ND
Terminal Blocks - Headers, Plugs and Sockets 1500160000-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller
61AC8864
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller 61AC8864
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1500160000-ND 61AC8864
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2859.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/18-D
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details