Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1500110000

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1907-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1907-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1907-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 26-14Awg; Pitch Spacing Weidmuller - 10B5847 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 26-14Awg; Pitch Spacing Weidmuller
10B5847
Terminal Block Pluggable, 8 Position, 26-14Awg; Pitch Spacing Weidmuller 10B5847
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1907-ND 10B5847
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details
TERM BLCK Multi-Rail MTD 1P 30A ORG - 1492-HM1OR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers