Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1499910000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1906-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1906-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1906-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller - 10B5844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller
10B5844
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller 10B5844
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1906-ND 10B5844
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details