Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1499510000

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1902-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1902-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller - 26M8325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
26M8325
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 26M8325
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1902-ND 26M8325
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details