Weidmuller Rectangular Insert, Plug, 6 Position, Screw; Product Range Weidmuller 1498700000

Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:HSB Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:HSB Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6 Position, Screw; Product Range Weidmuller - 10B5836 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6 Position, Screw; Product Range Weidmuller
10B5836
Rectangular Insert, Plug, 6 Position, Screw; Product Range Weidmuller 10B5836
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:HSB Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:HSB Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 11113828 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11113828
Lug/Connector 11113828
HDC INSERT, PIN, 400 V, 35 A, NUMBER OF POLES: 6, SCREW CONNECTION, SIZE: 6. FREE 2 YEAR RADWELL WARRANTY

HDC INSERT, PIN, 400 V, 35 A, NUMBER OF POLES: 6, SCREW CONNECTION, SIZE: 6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
WEIDMULLER Electrical Products 1498700000

WEIDMULLER Electrical Products 1498700000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 10B5836 11113828
Product Name Rectangular Insert, Plug, 6 Position, Screw; Product Range Weidmuller Lug/Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RJ45 IP6X - NDHR4A6A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details