Weidmuller Heavy Duty Connector Insert, 4+Pe Signal, Ha Series, 5, 2, Plug, 3A, Pin Rohs Compliant Weidmuller 1498300000

Description
Heavy Duty Connector Insert, 4+PE Signal, HA Series, 5, 2, Plug, 3A, Pin RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, 4+PE Signal, HA Series, 5, 2, Plug, 3A, Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, 4+Pe Signal, Ha Series, 5, 2, Plug, 3A, Pin Rohs Compliant Weidmuller - 50M6229 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, 4+Pe Signal, Ha Series, 5, 2, Plug, 3A, Pin Rohs Compliant Weidmuller
50M6229
Heavy Duty Connector Insert, 4+Pe Signal, Ha Series, 5, 2, Plug, 3A, Pin Rohs Compliant Weidmuller 50M6229
Heavy Duty Connector Insert, 4+PE Signal, HA Series, 5, 2, Plug, 3A, Pin RoHS Compliant: Yes

Heavy Duty Connector Insert, 4+PE Signal, HA Series, 5, 2, Plug, 3A, Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Male, 4Way, Screw; Product Range Weidmuller - 88F4024 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 4Way, Screw; Product Range Weidmuller
88F4024
Rectangular Insert, Male, 4Way, Screw; Product Range Weidmuller 88F4024
RECTANGULAR INSERT, MALE, 4WAY, SCREW; Product Range:HA Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Connector Shell Size:1RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 4WAY, SCREW; Product Range:HA Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Connector Shell Size:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 50M6229 88F4024
Product Name Heavy Duty Connector Insert, 4+Pe Signal, Ha Series, 5, 2, Plug, 3A, Pin Rohs Compliant Weidmuller Rectangular Insert, Male, 4Way, Screw; Product Range Weidmuller
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details