Weidmuller Electronic Connector 1480000000

Description
Signal Power Contact SKT Crimp ST Cable Mount 20AWG Tin Product overview: 1480000000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 338-1480000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Power Contact SKT Crimp ST Cable Mount 20AWG Tin Product overview: 1480000000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 338-1480000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
338-1480000000
Electronic Connector 338-1480000000
Signal Power Contact SKT Crimp ST Cable Mount 20AWG Tin Product overview: 1480000000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 338-1480000000 can be used for catalog matching and distributor lookup.

Signal Power Contact SKT Crimp ST Cable Mount 20AWG Tin Product overview: 1480000000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 338-1480000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block Contacts - 281-3116-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Contacts
281-3116-2-ND
Terminal Block Contacts 281-3116-2-ND
Contact Crimp Socket Tin

Contact Crimp Socket Tin

Buy Now Datasheet
Terminal Block Contacts - 1480000000 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Contacts
1480000000
Terminal Block Contacts 1480000000
CONTACT SOCKET CRIMP TIN

CONTACT SOCKET CRIMP TIN

Supplier's Site Datasheet
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller - 44AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller
44AC4102
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller 44AC4102
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Weidmuller OMNIMATE Signal Series Terminal Blocks RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Weidmuller OMNIMATE Signal Series Terminal Blocks RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller - 44AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller
44AC4103
Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller 44AC4103
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Weidmuller OMNIMATE Signal Series Terminal Blocks RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Weidmuller OMNIMATE Signal Series Terminal Blocks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 338-1480000000 281-3116-2-ND 1480000000 44AC4102 44AC4103
Product Name Electronic Connector Terminal Block Contacts Terminal Block Contacts Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller Contact, Socket, 20-18Awg, Crimp; Product Range Weidmuller
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details