1479910000 -- TRZ 120VAC RC 1CO 16A WEIDMULLER
Weidmuller
Trz 120Vac Rc 1Co 16A Weidmuller
1479910000
Description
TRZ 120VAC RC 1CO 16A
Description
TRZ 120VAC RC 1CO 16A
Suppliers
Trz 120Vac Rc 1Co 16A Weidmuller
95Y7391
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y7391 |
|
Product Name
|
Trz 120Vac Rc 1Co 16A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details