Weidmuller Trz 24Vdc 1Co 16A Weidmuller 1479840000

Description
TRZ 24VDC 1CO 16A
Description
TRZ 24VDC 1CO 16A

Suppliers

Company
Product
Description
Supplier Links
Trz 24Vdc 1Co 16A Weidmuller - 95Y7385 - Newark, An Avnet Company
Chicago, IL, United States
Trz 24Vdc 1Co 16A Weidmuller
95Y7385
Trz 24Vdc 1Co 16A Weidmuller 95Y7385
TRZ 24VDC 1CO 16A

TRZ 24VDC 1CO 16A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95Y7385
Product Name Trz 24Vdc 1Co 16A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details