1479800000 -- TRZ 5VDC 1CO 16A WEIDMULLER
Weidmuller
Trz 5Vdc 1Co 16A Weidmuller
1479800000
Description
TRZ 5VDC 1CO 16A
Description
TRZ 5VDC 1CO 16A
Suppliers
Trz 5Vdc 1Co 16A Weidmuller
95Y7383
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95Y7383 |
|
Product Name
|
Trz 5Vdc 1Co 16A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Micro Connector and Nano Connector
View Details