Weidmuller Trs 24-230Vuc 1Co 16A Weidmuller 1479770000

Description
TRS 24-230VUC 1CO 16A
Description
TRS 24-230VUC 1CO 16A

Suppliers

Company
Product
Description
Supplier Links
Trs 24-230Vuc 1Co 16A Weidmuller - 02AC4273 - Newark, An Avnet Company
Chicago, IL, United States
Trs 24-230Vuc 1Co 16A Weidmuller
02AC4273
Trs 24-230Vuc 1Co 16A Weidmuller 02AC4273
TRS 24-230VUC 1CO 16A

TRS 24-230VUC 1CO 16A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC4273
Product Name Trs 24-230Vuc 1Co 16A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details