Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Input Type: Logic
Number of Outputs: Single
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 90V
DC Voltage - Input (Max): 375V
Voltage - Output 1: 0.6 ~ 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |