Weidmuller Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 1473970000

Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8325 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8325
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8325
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8325
Product Name Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.216/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details